Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear Regulator Controllers
/ Maxim Integrated MAX8564AEUB+T
MAX8564AEUB+T
Active
PMIC - Voltage Regulators - Linear Regulator Controllers
Description:
IC LNR REG CTRLR 2OUT 10UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX8564AEUB+T Datasheet
History Price: $2.22000
In Stock: 47840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8564AEUB+T vs MAX8864SEUK
Part No
MAX8564AEUB+T
MAX8864SEUK
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Positive Adjustable
-
Number of Outputs
2
-
Current - Supply
660μA
-
Voltage - Input
5V, 12V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
Surface Mount
-
Supplier Device Package
10-uMAX/uSOP
-