☰
MAX8564AEUB+
MAX8564AEUB+
Active
Description:  IC LNR REG CTRLR 2OUT 10UMAX
Manufacturer:  Maxim Integrated
History Price: $5.14000
In Stock: 39790
MAX8564AEUB+ vs MAX8737ETE+
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Positive Adjustable
Positive Adjustable
Number of Outputs
2
2
Current - Supply
660μA
1mA
Voltage - Input
5V, 12V
4.75V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
10-uMAX/uSOP
16-TQFN (4x4)