☰
MAX8540EEE+
MAX8540EEE+
Active
Description:  IC REG CTRLR MULT TOP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX8540EEE+ Datasheet
History Price: Active
In Stock: 27805
MAX8540EEE+ vs MAX1654EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter
Buck
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 18V
4.5V ~ 30V
Frequency - Switching
200kHz ~ 1MHz
150kHz, 300kHz
Duty Cycle (Max)
80%
98%
Synchronous Rectifier
No
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, On Time Control, Ramp, Soft Start
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP