Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter
Buck
Voltage - Supply (Vcc/Vdd)
7.6V ~ 18V
3V ~ 16V
Frequency - Switching
200kHz ~ 1MHz
Up to 300kHz
Duty Cycle (Max)
80%
96.5%
Synchronous Rectifier
No
No
Control Features
Current Limit, Enable, Frequency Control, On Time Control, Ramp, Soft Start
Enable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
8-SOIC