Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX8540EEE+
MAX8540EEE+
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOP 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX8540EEE+ Datasheet
History Price: Active
In Stock: 27805
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8540EEE+ vs MAX15046AAEE+
Part No
MAX8540EEE+
MAX15046AAEE+
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 18V
4.5V ~ 40V
Frequency - Switching
200kHz ~ 1MHz
100kHz ~ 1MHz
Duty Cycle (Max)
80%
87.5%
Synchronous Rectifier
No
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, On Time Control, Ramp, Soft Start
Current Limit, Enable, Frequency Control, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP