Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Maxim Integrated MAX8523EEE+
MAX8523EEE+
Obsolete
PMIC - Power Management - Specialized
Description:
IC REG CTRLR BUCK 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX8523EEE+ Datasheet
History Price: $1.69000
In Stock: 23730
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8523EEE+ vs MAX1602EEE+T
Part No
MAX8523EEE+
MAX1602EEE+T
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
-
PCMCIA/Cardbus Switch
Current - Supply
-
20μA
Voltage - Supply
-
3V ~ 5.5V
Operating Temperature
-
-40℃ ~ 85℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP