☰
MAX8214BCSE
MAX8214BCSE
Active
Description:  IC SUPERVISOR MPU VOLT MONITOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX8214BCSE Datasheet
History Price: $2.94000
In Stock: 14565
MAX8214BCSE vs MAX16005CTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
5
6
Voltage - Threshold
5 Adjustable Threshold Voltages
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
1ms Minimum
Adjustable/Selectable
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-WQFN Exposed Pad
Supplier Device Package
16-SOIC
16-TQFN (4x4)