☰
MAX818MCUA
MAX818MCUA
Active
Description:  IC SUPERVISOR 1 CHANNEL 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX818MCUA Datasheet
History Price: $3.68000
In Stock: 800
MAX818MCUA vs MAX16005BTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.4V
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-WQFN Exposed Pad
Supplier Device Package
8-μMAX
16-TQFN (4x4)