☰
MAX808MCSA+
MAX808MCSA+
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX808MCSA+ Datasheet
History Price: $10.82000
In Stock: 43815
MAX808MCSA+ vs MAX16008TP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Battery Backup Circuit
Multi-Voltage Supervisor
Number of Voltages Monitored
1
4
Voltage - Threshold
4.425V
Adjustable/Selectable
Output
-
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
<1ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-WFQFN Exposed Pad
Supplier Device Package
8-SOIC
20-TQFN (4x4)