Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX807MCPE
MAX807MCPE
Active
PMIC - Supervisors
Description:
IC SUPERVISOR MPU
Manufacturer:
Maxim Integrated
Datasheet:
MAX807MCPE Datasheet
History Price: Active
In Stock: 43570
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX807MCPE vs MAX16005CTE+
Part No
MAX807MCPE
MAX16005CTE+
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Battery Backup Circuit
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.575V
6 Selectable Threshold Combinations
Output
-
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
16-PDIP
16-TQFN (4x4)