☰
MAX802LESA
MAX802LESA
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SO
Manufacturer:  Maxim Integrated
Datasheet:   MAX802LESA Datasheet
History Price: Obsolete
In Stock: 11840
MAX802LESA vs MAX16005BTE+
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Active
Type
Battery Backup Circuit
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.65V
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-WQFN Exposed Pad
Supplier Device Package
8-SOIC
16-TQFN (4x4)