☰
MAX792LCPE
MAX792LCPE
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX792LCPE Datasheet
History Price: Obsolete
In Stock: 14000
MAX792LCPE vs MAX16005BTE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
4.62V
6 Selectable Threshold Combinations
Output
Push-Pull, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-WQFN Exposed Pad
Supplier Device Package
16-PDIP
16-TQFN (4x4)