Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Maxim Integrated MAX77985BEFD+
MAX77985BEFD+
Active
PMIC - Battery Chargers
Description:
19VIN, 3.5/5.5AOUT 1-CELL LI-ION
Manufacturer:
Maxim Integrated
Datasheet:
MAX77985BEFD+ Datasheet
History Price: $5.59000
In Stock: 4030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX77985BEFD+ vs MAX14747EWA+
Part No
MAX77985BEFD+
MAX14747EWA+
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Smart Power Selector
Packaging
Strip
Strip
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant - Programmable
-
Programmable Features
Current, Timer, Voltage
-
Fault Protection
Over Current, Over Temperature, Over-Under Voltage, Short Circuit
Over Temperature, Over Voltage, Reverse Current
Charge Current - Max
3.5A
-
Battery Pack Voltage
12V (Max)
-
Voltage - Supply (Max)
19V
5.5V
Interface
I2C
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-PowerUFQFN
25-WFBGA, WLBGA
Supplier Device Package
32-FC2QFN (4x4)
25-WLP (2.31x2.31)