☰
MAX77751FEFG+
MAX77751FEFG+
Active
Description:  IC BATT CHG LI-ION 1CELL 24QFN
Manufacturer:  Maxim Integrated
History Price: $3.72000
In Stock: 2255
MAX77751FEFG+ vs MAX1640EEE+
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion
-
Number of Cells
1
-
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current
-
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit
-
Charge Current - Max
3.15A
-
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
13.7V
26V
Interface
USB
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-PowerUFQFN
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-FC2QFN (3x3)
16-QSOP