Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Maxim Integrated MAX77751BEFG+
MAX77751BEFG+
Active
PMIC - Battery Chargers
Description:
14V INPUT, 3A USB TYPE C AUTONOM
Manufacturer:
Maxim Integrated
Datasheet:
MAX77751BEFG+ Datasheet
History Price: $3.71000
In Stock: 49440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX77751BEFG+ vs MAX1645EEI
Part No
MAX77751BEFG+
MAX1645EEI
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Battery Chemistry
Lithium Ion
Multi-Chemistry
Number of Cells
1
1 ~ 4
Current - Charging
Constant - Programmable
-
Programmable Features
Current, Timer, Voltage
-
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit
-
Charge Current - Max
3.15A
3A
Battery Pack Voltage
5.1V
18.4V (Max)
Voltage - Supply (Max)
13.7V
28V
Interface
USB
I2C, SMBus
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-PowerUFQFN
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-FC2QFN (3x3)
28-QSOP