☰
MAX77751AEFG+
MAX77751AEFG+
Active
Description:  14V INPUT, 3A USB TYPE C AUTONOM
Manufacturer:  Maxim Integrated
History Price: $3.58000
In Stock: 44560
MAX77751AEFG+ vs MAX1641EEE+
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion
-
Number of Cells
1
-
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current, Timer, Voltage
-
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Battery, Short Circuit
-
Charge Current - Max
3.15A
-
Battery Pack Voltage
5.1V
-
Voltage - Supply (Max)
13.7V
26V
Interface
USB
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-PowerUFQFN
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-FC2QFN (3x3)
16-QSOP