Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Maxim Integrated MAX77533AEWC+
MAX77533AEWC+
Active
PMIC - Special Purpose Regulators
Description:
HIGH-EFFICIENCY BUCK REGULATOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX77533AEWC+ Datasheet
History Price: Active
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX77533AEWC+ vs MAX1605EUT
Part No
MAX77533AEWC+
MAX1605EUT
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Applications
Converter, USB
Converter, LCD
Voltage - Input
3V ~ 14V
2.4V ~ 5.5V
Number of Outputs
1
1
Voltage - Output
0.8V ~ 13.86V
0.8V ~ 30V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WFBGA, WLBGA
SOT-23-6
Supplier Device Package
12-WLP (1.85x1.4)
SOT-23-6