Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX771CSA+
MAX771CSA+
Not For New Designs
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX771CSA+ Datasheet
History Price: $5.78000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX771CSA+ vs MAX1653EEE+
Part No
MAX771CSA+
MAX1653EEE+
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3V ~ 16.5V
4.5V ~ 30V
Frequency - Switching
300kHz
150kHz, 300kHz
Duty Cycle (Max)
-
98%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable
Enable, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP