☰
MAX771CSA+
MAX771CSA+
Not For New Designs
Description:  IC REG CTRLR BOOST 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX771CSA+ Datasheet
History Price: $5.78000
In Stock: 43900
MAX771CSA+ vs MAX1637EEE+
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3V ~ 16.5V
3.15V ~ 5.5V
Frequency - Switching
300kHz
200kHz ~ 300kHz
Duty Cycle (Max)
-
96%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable
Enable
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP