☰
MAX771CSA+
MAX771CSA+
Not For New Designs
Description:  IC REG CTRLR BOOST 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX771CSA+ Datasheet
History Price: $5.78000
In Stock: 43900
MAX771CSA+ vs MAX15046CAEE+
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3V ~ 16.5V
4.5V ~ 40V
Frequency - Switching
300kHz
100kHz ~ 1MHz
Duty Cycle (Max)
-
87.5%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable
Current Limit, Enable, Frequency Control, Power Good
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
16-QSOP-EP