Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Maxim Integrated MAX767SEAP
MAX767SEAP
Active
PMIC - Power Supply Controllers, Monitors
Description:
STEP-DOWN POWER CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX767SEAP Datasheet
History Price: $5.93000
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX767SEAP vs MAX8792ETD+T
Part No
MAX767SEAP
MAX8792ETD+T
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Applications
Power Supply Controller
PWM Controller
Voltage - Input
4.5V ~ 5.5V
2V ~ 26V
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
700 μA
700 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
14-WFDFN Exposed Pad
Supplier Device Package
20-SSOP
14-TDFN (3x3)