☰
MAX767EAP+
MAX767EAP+
Obsolete
Description:  IC REG CTRLR BUCK 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX767EAP+ Datasheet
History Price: Obsolete
In Stock: 30720
MAX767EAP+ vs MAX15046CAEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 40V
Frequency - Switching
200kHz, 300kHz
100kHz ~ 1MHz
Duty Cycle (Max)
95%
87.5%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Current Limit, Enable, Frequency Control, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
20-SSOP
16-QSOP-EP