Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX765EPA+
MAX765EPA+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BCK BST ADJ/-12V 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX765EPA+ Datasheet
History Price: $6.78180
In Stock: 48365
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX765EPA+ vs MAX1677EEE+
Part No
MAX765EPA+
MAX1677EEE+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Up/Step-Down
Step-Up
Output Configuration
Negative
Positive
Topology
Buck-Boost
Boost
Output Type
Adjustable (Fixed)
Adjustable (Fixed)
Number of Outputs
1
2
Voltage - Input (Min)
3V
0.7V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
-1V (-12V)
1.25V, 2.5V (3.3V)
Voltage - Output (Max)
-16V
5.5V, 28V
Current - Output
120mA
350mA (Switch)
Frequency - Switching
300kHz
300kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
16-QSOP