☰
MAX765EPA+
MAX765EPA+
Active
Description:  IC REG BCK BST ADJ/-12V 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX765EPA+ Datasheet
History Price: $6.78180
In Stock: 48365
MAX765EPA+ vs MAX1644EAE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Negative
Positive
Topology
Buck-Boost
Buck
Output Type
Adjustable (Fixed)
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
-1V (-12V)
1.1V (2.525V, 3.33V)
Voltage - Output (Max)
-16V
5.5V
Current - Output
120mA
2A
Frequency - Switching
300kHz
Up to 350kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-PDIP
16-SSOP