☰
MAX7651CCB
MAX7651CCB
Active
Description:  12-BIT DATA-ACQUISITION SYSTEMS
Manufacturer:  Maxim Integrated
Datasheet:   MAX7651CCB Datasheet
History Price: $21.00000
In Stock: 19900
MAX7651CCB vs MAX1071ETC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
10
Sampling Rate (Per Second)
53.6k
1.5M
Number of Inputs
8
1
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
Serial
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
S/H-MUX-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External
Voltage - Supply, Analog
4.5V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Digital
4.5V ~ 5.5V
1.8V ~ 3.6V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-LQFP
12-WQFN Exposed Pad
Supplier Device Package
64-LQFP (10x10)
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount