Sampling Rate (Per Second)
53.6k
58.6k
Input Type
Differential, Single Ended
Single Ended
Data Interface
Serial
I2C
Configuration
S/H-MUX-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.5V ~ 5.5V
2.7V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-LQFP
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-LQFP (10x10)
14-TSSOP
Mounting Type
Surface Mount
Surface Mount