☰
MAX7651CCB
MAX7651CCB
Active
Description:  12-BIT DATA-ACQUISITION SYSTEMS
Manufacturer:  Maxim Integrated
Datasheet:   MAX7651CCB Datasheet
History Price: $21.00000
In Stock: 31700
MAX7651CCB vs MAX1069ACUD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
14
Sampling Rate (Per Second)
53.6k
58.6k
Number of Inputs
8
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
Serial
I2C
Configuration
S/H-MUX-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.5V ~ 5.5V
2.7V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-LQFP
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-LQFP (10x10)
14-TSSOP
Mounting Type
Surface Mount
Surface Mount