Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX7645BMJP
MAX7645BMJP
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT A-OUT 20CDIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7645BMJP Datasheet
History Price: $1.07000
In Stock: 23990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX7645BMJP vs MAX509BEAP+T
Part No
MAX7645BMJP
MAX509BEAP+T
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
1μs
6μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
14.25V ~ 15.75V
?V
Voltage - Supply, Digital
14.25V ~ 15.75V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-, ? (Max)
Architecture
Multiplying DAC, R-2R
R-2R
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-CDIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-CDIP
20-SSOP
Mounting Type
Through Hole
Surface Mount