☰
MAX761CSA+
MAX761CSA+
Obsolete
Description:  IC REG BOOST ADJ/12V 1.5A 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX761CSA+ Datasheet
History Price: Obsolete
In Stock: 23760
MAX761CSA+ vs MAX1677EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Output Type
Adjustable (Fixed)
Adjustable (Fixed)
Number of Outputs
1
2
Voltage - Input (Min)
2V
0.7V
Voltage - Input (Max)
16.5V
5.5V
Voltage - Output (Min/Fixed)
5V (12V)
1.25V, 2.5V (3.3V)
Voltage - Output (Max)
16.5V
5.5V, 28V
Current - Output
1.5A (Switch)
350mA (Switch)
Frequency - Switching
300kHz
300kHz
Synchronous Rectifier
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP