☰
MAX761CSA+
MAX761CSA+
Obsolete
Description:  IC REG BOOST ADJ/12V 1.5A 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX761CSA+ Datasheet
History Price: Obsolete
In Stock: 23760
MAX761CSA+ vs MAX1644EAE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable (Fixed)
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
2V
3V
Voltage - Input (Max)
16.5V
5.5V
Voltage - Output (Min/Fixed)
5V (12V)
1.1V (2.525V, 3.33V)
Voltage - Output (Max)
16.5V
5.5V
Current - Output
1.5A (Switch)
2A
Frequency - Switching
300kHz
Up to 350kHz
Synchronous Rectifier
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
16-SSOP