☰
MAX759EWE+
MAX759EWE+
Active
Description:  IC REG BCK BST ADJ 300MA 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX759EWE+ Datasheet
History Price: $10.86000
In Stock: 14705
MAX759EWE+ vs MAX1677EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Up/Step-Down
Step-Up
Output Configuration
Negative
Positive
Topology
Buck-Boost
Boost
Output Type
Adjustable
Adjustable (Fixed)
Number of Outputs
1
2
Voltage - Input (Min)
4V
0.7V
Voltage - Input (Max)
11V
5.5V
Voltage - Output (Min/Fixed)
0V
1.25V, 2.5V (3.3V)
Voltage - Output (Max)
-15V
5.5V, 28V
Current - Output
300mA
350mA (Switch)
Frequency - Switching
185kHz
300kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP