☰
MAX758AEWE+
MAX758AEWE+
Active
Description:  IC REG BUCK ADJ 750MA 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX758AEWE+ Datasheet
History Price: $11.00000
In Stock: 5525
MAX758AEWE+ vs MAX1677EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable (Fixed)
Number of Outputs
1
2
Voltage - Input (Min)
4V
0.7V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
1.22V
1.25V, 2.5V (3.3V)
Voltage - Output (Max)
16V
5.5V, 28V
Current - Output
750mA
350mA (Switch)
Frequency - Switching
160kHz
300kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP