☰
MAX758AEWE+
MAX758AEWE+
Active
Description:  IC REG BUCK ADJ 750MA 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX758AEWE+ Datasheet
History Price: $11.00000
In Stock: 5525
MAX758AEWE+ vs MAX15062BATA+T
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4V
4.5V
Voltage - Input (Max)
16V
60V
Voltage - Output (Min/Fixed)
1.22V
5V
Voltage - Output (Max)
16V
-
Current - Output
750mA
300mA
Frequency - Switching
160kHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-WFDFN
Supplier Device Package
16-SOIC
8-TDFN (2x2)