Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX754ESE
MAX754ESE
Active
PMIC - Lighting, Ballast Controllers
Description:
LCD CONTRAST CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX754ESE Datasheet
History Price: $7.99000
In Stock: 2500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX754ESE vs MAX753CSE+T
Part No
MAX754ESE
MAX753CSE+T
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
CCFL Controller
CCFL Controller
Frequency
32kHz ~ 115kHz
-
Voltage - Supply
4V ~ 30V
4V ~ 30V
Current - Supply
500 μA
500 μA
Current - Output Source/Sink
-
-
Dimming
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC