Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Maxim Integrated MAX749CSA+
MAX749CSA+
Active
PMIC - Power Management - Specialized
Description:
IC LCD BIAS SUPPLY DGT ADJ 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX749CSA+ Datasheet
History Price: $7.43000
In Stock: 10720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX749CSA+ vs MAX1602EEE+
Part No
MAX749CSA+
MAX1602EEE+
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
LCD Display
PCMCIA/Cardbus Switch
Current - Supply
60μA
20μA
Voltage - Supply
2V ~ 6V
3V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP