Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX7491EEE+
MAX7491EEE+
Active
Interface - Filters - Active
Description:
IC FILTER 40KHZ SWITCHED 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7491EEE+ Datasheet
History Price: $11.24000
In Stock: 28430
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX7491EEE+ vs MAX291EPA+
Part No
MAX7491EEE+
MAX291EPA+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Universal Switched Capacitor
Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center
40kHz
25kHz
Number of Filters
2
1
Filter Order
2nd
8th
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 11V, ?.375V ~ 5.5V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
8-PDIP