Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX7491CEE+
MAX7491CEE+
Active
Interface - Filters - Active
Description:
IC FILTER 40KHZ SWITCHED 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7491CEE+ Datasheet
History Price: $7.31000
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX7491CEE+ vs MAX275ACWP
Part No
MAX7491CEE+
MAX275ACWP
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Filter Type
Universal Switched Capacitor
Continuous, Band Pass Low Pass
Frequency - Cutoff or Center
40kHz
300kHz
Number of Filters
2
2
Filter Order
2nd
4th
Voltage - Supply
2.7V ~ 3.6V
4.74V ~ 11V, ?.37V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
20-SOIC