☰
MAX747CSD+
MAX747CSD+
Obsolete
Description:  IC REG CTRLR 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX747CSD+ Datasheet
History Price: $3.20000
In Stock: 31920
MAX747CSD+ vs MAX15046AAEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4V ~ 15V
4.5V ~ 40V
Frequency - Switching
100kHz
100kHz ~ 1MHz
Duty Cycle (Max)
96%
87.5%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Current Limit, Enable, Frequency Control, Power Good
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-QSOP