Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX744AEWE+
MAX744AEWE+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 5V 500MA 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX744AEWE+ Datasheet
History Price: $9.47000
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX744AEWE+ vs MAX1677EEE+
Part No
MAX744AEWE+
MAX1677EEE+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Fixed
Adjustable (Fixed)
Number of Outputs
1
2
Voltage - Input (Min)
6V
0.7V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
5V
1.25V, 2.5V (3.3V)
Voltage - Output (Max)
-
5.5V, 28V
Current - Output
500mA
350mA (Switch)
Frequency - Switching
185kHz
300kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP