☰
MAX744AEWE+
MAX744AEWE+
Active
Description:  IC REG BUCK 5V 500MA 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX744AEWE+ Datasheet
History Price: $9.47000
In Stock: 24680
MAX744AEWE+ vs MAX15062BATA+T
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
6V
4.5V
Voltage - Input (Max)
16V
60V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
500mA
300mA
Frequency - Switching
185kHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-WFDFN
Supplier Device Package
16-SOIC
8-TDFN (2x2)