☰
MAX742CWP+
MAX742CWP+
Obsolete
Description:  IC REG CTRLR BOOST 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX742CWP+ Datasheet
History Price: Obsolete
In Stock: 28240
MAX742CWP+ vs MAX1654EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Boost
Buck
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.2V ~ 10V
4.5V ~ 30V
Frequency - Switching
100kHz, 200kHz
150kHz, 300kHz
Duty Cycle (Max)
90%
98%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Frequency Control, Soft Start
Enable, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
16-QSOP