Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX742CWP+
MAX742CWP+
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX742CWP+ Datasheet
History Price: Obsolete
In Stock: 28240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX742CWP+ vs MAX15046CAEE+
Part No
MAX742CWP+
MAX15046CAEE+
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Boost
Buck
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.2V ~ 10V
4.5V ~ 40V
Frequency - Switching
100kHz, 200kHz
100kHz ~ 1MHz
Duty Cycle (Max)
90%
87.5%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control, Soft Start
Current Limit, Enable, Frequency Control, Power Good
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
20-SOIC
16-QSOP-EP