☰
MAX741UCPP+
MAX741UCPP+
Obsolete
Description:  IC REG CTRLR BUCK/BOOST 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX741UCPP+ Datasheet
History Price: $4.92000
In Stock: 14830
MAX741UCPP+ vs MAX15046AAEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Buck, Boost
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
2.7V ~ 15.5V
4.5V ~ 40V
Frequency - Switching
-
100kHz ~ 1MHz
Duty Cycle (Max)
-
87.5%
Synchronous Rectifier
No
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Frequency Control, Soft Start
Current Limit, Enable, Frequency Control, Power Good
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-QSOP