☰
MAX7407CSA+
MAX7407CSA+
Active
Description:  IC FILTER 10KHZ LOWPASS 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX7407CSA+ Datasheet
History Price: $10.73000
In Stock: 39200
MAX7407CSA+ vs MAX275BCWP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Elliptic, Low Pass Switched Capacitor
Continuous, Band Pass Low Pass
Frequency - Cutoff or Center
10kHz
300kHz
Number of Filters
1
2
Filter Order
8th
4th
Voltage - Supply
2.7V ~ 3.6V
4.74V ~ 11V, ?.37V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SOIC