Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX7405CSA+
MAX7405CSA+
Active
Interface - Filters - Active
Description:
IC FILTER 5KHZ LOWPASS 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX7405CSA+ Datasheet
History Price: $7.43000
In Stock: 33080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX7405CSA+ vs MAX280EWE+
Part No
MAX7405CSA+
MAX280EWE+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Bessel, Low Pass Switched Capacitor
Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center
5kHz
20kHz
Number of Filters
1
1
Filter Order
8th
5th
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 16V, ?.375V ~ 8V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC