☰
MAX7405CSA+
MAX7405CSA+
Active
Description:  IC FILTER 5KHZ LOWPASS 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX7405CSA+ Datasheet
History Price: $7.43000
In Stock: 27360
MAX7405CSA+ vs MAX275BCWP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Bessel, Low Pass Switched Capacitor
Continuous, Band Pass Low Pass
Frequency - Cutoff or Center
5kHz
300kHz
Number of Filters
1
2
Filter Order
8th
4th
Voltage - Supply
2.7V ~ 3.6V
4.74V ~ 11V, ?.37V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SOIC