☰
MAX7405CSA+
MAX7405CSA+
Active
Description:  IC FILTER 5KHZ LOWPASS 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX7405CSA+ Datasheet
History Price: $7.43000
In Stock: 33080
MAX7405CSA+ vs MAX263BCWI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Bessel, Low Pass Switched Capacitor
Universal Switched Capacitor
Frequency - Cutoff or Center
5kHz
57kHz
Number of Filters
1
2
Filter Order
8th
2nd
Voltage - Supply
2.7V ~ 3.6V
4.74V ~ 12.6V, ?.37V ~ 6.3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
28-SOIC