Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX7400CSA+
MAX7400CSA+
Active
Interface - Filters - Active
Description:
IC FILTER 10KHZ LOWPASS 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX7400CSA+ Datasheet
History Price: $7.66000
In Stock: 5540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX7400CSA+ vs MAX275ACPP
Part No
MAX7400CSA+
MAX275ACPP
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Filter Type
Elliptic, Low Pass Switched Capacitor
Continuous, Band Pass Low Pass
Frequency - Cutoff or Center
10kHz
300kHz
Number of Filters
1
2
Filter Order
8th
4th
Voltage - Supply
4.5V ~ 5.5V
4.74V ~ 11V, ?.37V ~ 5.5V
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
20-PDIP