☰
MAX736EWE+
MAX736EWE+
Active
Description:  IC REG BCK BST -12V 140MA 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX736EWE+ Datasheet
History Price: $9.14000
In Stock: 29600
MAX736EWE+ vs MAX1672EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Up
Step-Up/Step-Down
Output Configuration
Negative
Positive
Topology
Buck-Boost
Buck, Boost
Output Type
Fixed
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
4V
1.8V
Voltage - Input (Max)
8.6V
11V
Voltage - Output (Min/Fixed)
-12V
1.25V (3.3V, 5.5V)
Voltage - Output (Max)
-
5.5V
Current - Output
140mA
300mA
Frequency - Switching
185kHz
-
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP