Applications
I2C
Audio, Video
Multiplexer/Demultiplexer Circuit
4:1
4:2
On-State Resistance (Max)
24Ohm
80Ohm
Voltage - Supply, Single (V-)
2.3V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
?.7V ~ 5.5V
Features
Bi-Directional
Break-Before-Make, Clickless, I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-TSSOP
28-SOIC